The FOD617CS is a 4-pin dual in-line phototransistor optocoupler with an infrared LED driving a silicon phototransistor, designed for digital logic and microprocessor interfacing. It offers a current transfer ratio of 100-200% at 10 mA forward current and 5 V collector-emitter voltage, with a collector-emitter breakdown voltage of 70 V and maximum collector current of 50 mA. The device supports operating temperatures from -55°C to +110°C, provides 5000 Vrms input-output isolation, and meets UL, C-UL, and VDE safety standards. It is compatible with Pb-free reflow soldering and features a compact package with 0.3 inch lead spacing.
Transistor Output Optocouplers Phototransistor Output Optocoupler Product overview: FOD617CS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617CS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617CS |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |