onsemi Optoisolators - Transistor, Photovoltaic Output - FOD617C3S FOD617C3S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872147-FOD617C3S Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD617 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872147-FOD617C3S Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD617 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD617C3S - 872147-FOD617C3S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD617C3S
872147-FOD617C3S
Optoisolators - Transistor, Photovoltaic Output - FOD617C3S 872147-FOD617C3S
Manufacturer: ON Semiconductor Win Source Part Number: 872147-FOD617C3S Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD617 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872147-FOD617C3S
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: Tube
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FOD617
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 872147-FOD617C3S
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD617C3S
Mounting Option Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolator; Analog; 8-Pin DIP; Photodiode; w/Feedback Photodiode - 70225537 - Allied Electronics, Inc.
Specs
Output Photodiode
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details
Isolators - Gate Drivers - 863-SI8232BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details