The FOD617C3S is a 4-pin surface mount phototransistor optocoupler in the FOD617 series, designed for digital logic and microprocessor isolation. It features a current transfer ratio of 100-200% at 10 mA forward current and 5 V collector-emitter voltage, with an input-output isolation voltage of 5000 Vrms and a maximum operating temperature of 110 °C. The device is certified for C-UL, UL, and VDE safety standards and meets RoHS requirements for lead-free assembly. It is mounted in a surface-mount package with a 0.4-inch lead spacing, compatible with IR reflow soldering.
OPTOISOLATOR 5KV TRANSISTOR 4SMD Product overview: FOD617C3S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617C3S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617C3S |
| Product Name | 5KV Bipolar Transistor |
| Package Type | 4-SMD, Gull Wing |