The FOD617C300 is a 4-pin dual in-line package phototransistor optocoupler with an input-output isolation voltage of 5000Vrms and a collector-emitter breakdown voltage of 70V. It supports a continuous collector current of 50mA and operates across a temperature range of -55°C to +110°C. The device features a current transfer ratio range of 100-200% at 10mA forward current and 5V collector-emitter voltage. It is certified for UL, C-UL, and VDE approvals, and is suitable for applications including power supply regulators and digital logic interfaces. The package is compatible with Pb-free soldering and meets RoHS requirements.
Optocoupler 5kV Transistor 70V 50mA DIP Product overview: FOD617C300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617C300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617C300 |
| Product Name | 5kV 70V 50mA DIP Bipolar Transistor |
| IC(max) | 50 milliamps |