onsemi Bipolar Transistor FOD617C

Description
Transistor Output Optocouplers Phototransistor Output Optocoupler Product overview: FOD617C from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Phototransistor Output Optocoupler Product overview: FOD617C from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-FOD617C
Bipolar Transistor 903-FOD617C
Transistor Output Optocouplers Phototransistor Output Optocoupler Product overview: FOD617C from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617C can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Phototransistor Output Optocoupler Product overview: FOD617C from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD617C - 1175010-FOD617C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD617C
1175010-FOD617C
Optoisolators - Transistor, Photovoltaic Output - FOD617C 1175010-FOD617C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175010-FOD617C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD617 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CPC1303G; SFH615A-3; SFH618A-4; Introduction Date: March 27, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175010-FOD617C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: FOD617
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CPC1303G; SFH615A-3; SFH618A-4;
Introduction Date: March 27, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD617C 1175010-FOD617C
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD617C
Package Type Bulk SOT3
Packing Method Bulk Tube; Tube
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data