The FOD617BSD is a surface-mount 4-pin phototransistor optocoupler with a galvanic isolation voltage of 5000 Vrms and a collector-emitter breakdown voltage of 70 V. It features a current transfer ratio range of 63-125% and supports continuous collector current up to 50 mA. The device is rated for operation up to 110 °C and is suitable for AC/DC sensing and digital logic isolation. It complies with UL, C-UL, and VDE safety standards and is compatible with lead-free reflow soldering. The package is a compact 4-pin surface-mount dual in-line format with a lead spacing of 0.1 inch.
SMD Optocoupler, 5kV Isolation, 70V VCEO, 50mA I/O Product overview: FOD617BSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617BSD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617BSD |
| Product Name | SMD 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |