The FOD617 series is a 4-pin dual in-line phototransistor optocoupler with a gallium arsenide infrared emitting diode driving a silicon phototransistor. It supports an operating temperature range of -55°C to +110°C and features 5000Vrms input-output isolation. The FOD617B variant has a current transfer ratio of 63-125% at 10mA forward current and 5V collector-emitter voltage, with a collector-emitter saturation voltage up to 0.4V. It is C-UL, UL, and VDE approved, and compatible with Pb-free reflow soldering. The package is a compact 4-pin DIP.
OPTOISOLATOR 5KV TRANSISTOR 4SMD Product overview: FOD617BS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617BS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617BS |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 50 milliamps |