The FOD617B300 is a 4-pin dual in-line phototransistor optocoupler from the FOD617 series, designed for digital logic and microprocessor interfacing. It features a current transfer ratio of 63-125% at 10mA input and 5V collector-emitter voltage, with an input-forward voltage of 1.35V typical and a collector-emitter breakdown voltage of 70V. The device supports an operating temperature range of -55°C to +110°C and provides 5000Vrms isolation. It is approved for C-UL, UL, and VDE safety standards and is compatible with Pb-free reflow soldering.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: FOD617B300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617B300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617B300 |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 50 milliamps |