The FOD617B is a 4-pin dual in-line phototransistor optocoupler with a current transfer ratio of 63-125%, a collector-emitter voltage rating of 70V, and a continuous collector current of 50mA. It operates over a temperature range of -55°C to +110°C and provides 5000Vrms input-output isolation. The device supports Pb-free reflow soldering and meets C-UL, UL, and VDE safety approvals. Package dimensions are 7.62mm lead spacing with a 4-pin DIP configuration.
1-Ch 5kV Optocoupler, 50mA, DIP, 70V VCEO Product overview: FOD617B from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA, 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617B |
| Product Name | 5kV 50mA 70V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |