The FOD617A3SD is a 4-pin dual in-line phototransistor optocoupler with a current transfer ratio of 40-80%, an input-output isolation voltage of 5000Vrms, and a maximum operating temperature of 110°C. It features a compact package suitable for surface mounting and complies with C-UL, UL, and VDE safety standards. The device supports Pb-free soldering and meets RoHS requirements.
OPTOISOLATOR 5KV TRANSISTOR 4SMD Product overview: FOD617A3SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617A3SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617A3SD |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 50 milliamps |