The FOD617A3S is a 4-pin surface mount phototransistor optocoupler in the FOD617 series, featuring a gallium arsenide infrared LED driving a silicon phototransistor. It provides 5000Vrms input-output isolation, operates from -55°C to +110°C, and has a current transfer ratio of 40-80% at 10mA forward current and 5V collector-emitter voltage. The device meets C-UL, UL, and VDE safety approvals and is compatible with Pb-free reflow soldering. Its surface mount package has a lead spacing of 0.200 inches (5.10 mm) and conforms to the FOD617 series dimensions and mounting specifications.
OPTOISOLATOR 5KV TRANSISTOR 4SMD Product overview: FOD617A3S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD617A3S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD617A3S |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 50 milliamps |