Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039354-FOD420SD
Packaging: Reel - TR
Approvals: cUL, FIMKO, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.28V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 2mA
Turn On Time: 60μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1039354-FOD420SD |
| Product Name | Optoisolators - Triac, SCR Output - FOD420SD |
| Package Type | 6-SMD |