Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175001-FOD4208SD
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Approvals: cUL, FIMKO, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.28V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500μA
Family Name: FOD4208
Zero Crossing Circuit: No
Turn On Time: 60μs
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 30mA
Alternative Parts (Cross-Reference): IL4208-X007T; IL4208-X007; IL4208-X009T;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1175001-FOD4208SD |
| Product Name | Optoisolators - Triac, SCR Output - FOD4208SD |
| Package Type | 6-SMD, Gull Wing |