The FOD410SD is a 6-pin dual in-line package (DIP) optoisolator designed for driving triacs with a peak on-state current of 300 mA. It features zero-voltage crossing capability, which helps reduce electromagnetic interference during switching. The device has a high blocking voltage of 600 V and a high static dv/dt rating of 10,000 V/µs, making it suitable for applications requiring robust performance in harsh environments. The FOD410SD is compliant with safety standards, including UL1577, and offers an isolation voltage of 5000 Vrms. It operates within a temperature range of -55°C to 100°C and is RoHS compliant. The device is ideal for use in solid-state relays, industrial controls, lighting controls, static power switches, and AC motor starters. Its high trigger sensitivity of 2 mA allows for efficient operation with minimal input current.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174993-FOD410SD
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Approvals: CSA, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.25V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500μA
Family Name: FOD410
Zero Crossing Circuit: Yes
Turn On Time: 60μs
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 30mA
Alternative Parts (Cross-Reference): BRT22M; BRT22F-X009; BRT22F-X007;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1174993-FOD410SD |
| Product Name | Optoisolators - Triac, SCR Output - FOD410SD |
| Package Type | 6-SMD, Gull Wing |