Manufacturer: ON Semiconductor
Win Source Part Number: 1174992-FOD4108S
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, UL
Output Type: Triac
Voltage - Off State: 800V
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: Yes
Turn On Time: 60μs
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD, Gull Wing
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.25V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1174992-FOD4108S |
| Product Name | Optoisolators - Triac, SCR Output - FOD4108S |
| Package Type | 6-SMD, Gull Wing |