The FOD3182SDV is an 8-pin surface-mount MOSFET gate driver optocoupler with a 3 A peak output current, designed for high-speed isolation in applications such as DC/DC converters and plasma display panels. It features a 5000 Vrms isolation rating, under voltage lockout protection with hysteresis, and a maximum switching speed of 250 kHz. The device supports a 10 V to 30 V supply voltage range and operates from -40°C to +100°C. It includes a 0.4" lead spacing and meets DIN EN/IEC 60747-5-2 safety standards for reinforced insulation. The package is compatible with 260°C reflow soldering and provides a minimum creepage distance of 10.16 mm and clearance of 10.16 mm. The part is packaged for tape and reel feeding with 700 units per reel.
FOD3182 - 3 A Output Current, High Speed MOSFET Gate Driver Optocoupler
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FOD3182SDV |
| Package Type | O-8PW |