The FOD3150SD is an 8-pin surface-mount gate drive optocoupler with a 1.0 A output current, designed for driving IGBTs and MOSFETs in industrial inverter and power supply applications. It features a maximum propagation delay of 500 ns, pulse width distortion of 300 ns, and under voltage lockout with hysteresis. The device operates over a supply voltage range of 15 V to 30 V and an industrial temperature range of −40°C to 100°C. It provides 5000 V RMS isolation for 1 minute, meets UL1577 and DIN EN/IEC60747-5-5 safety standards, and has 8.0 mm clearance and creepage distance. The package is an 8-pin SMT configuration with lead bend.
Logic Output Optocouplers Optocoupl Logic-Out DC-In 1-Ch Product overview: FOD3150SD from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD3150SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD3150SD |
| Product Name | Bipolar Transistor |
| Package Type | Reel |