The FOD3150AS is an 8-pin surface-mount gate drive optocoupler designed for driving IGBTs and MOSFETs in industrial inverter and power conversion applications. It features a 2.5 A peak output current, a supply voltage range of 15 V to 30 V, and a propagation delay of up to 500 ns with a pulse width distortion of up to 300 ns. The device includes under voltage lockout with hysteresis and supports an extended industrial temperature range of -40°C to 100°C. It achieves high noise immunity with a common mode transient immunity of at least 20 kV/µs and provides 5000 V RMS isolation for one minute per UL1577 and DIN EN/IEC60747-5-2 standards. The package is an 8-pin SMT with lead bend, measuring 9.655 mm by 6.6 mm. A 0.1 µF bypass capacitor is required between pins 5 and 8.
FET Output Optocoupler Product overview: FOD3150AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD3150AS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 903-FOD3150AS |
| Product Name | MOSFET Transistor |
| PD | 0.2500 milliwatts |