ONSEMI
FOD3125SD -- ISOLATORS - GATE DRIVERS
onsemi
Isolators - Gate Drivers
FOD3125SD
Description
OPTOCOUPLER 2.5A HITEMP
Description
OPTOCOUPLER 2.5A HITEMP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
FOD3125SD |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
785 nm (7850 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details