The FOD3120TV is an 8-pin DIP gate drive optocoupler with 0.4" lead spacing and the DIN EN/IEC60747-5-5 safety option, designed for driving IGBTs and MOSFETs in industrial inverters and power systems. It features a 2.5 A peak output current, 15 V to 30 V supply range, 400 ns maximum propagation delay, and under voltage lockout with hysteresis. Operating temperature ranges from -40°C to 100°C. It meets UL1577 with 5000 V RMS isolation for one minute and provides 1414 V peak working insulation voltage. Clearance and creepage distance are 10.16 mm due to the 0.4" lead spacing. Assembly is in a PDIP8 package with dimensions of 9.655 mm × 6.6 mm.
Logic Output Optocouplers Optocoupl Logic-Out Push-Pul DC-In 1-Ch Product overview: FOD3120TV from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD3120TV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD3120TV |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |