The FOD3120TSR2V is a gate drive optocoupler with a 2.5 A peak output current, designed for driving IGBTs and MOSFETs in industrial inverter and power supply applications. It features a surface-mount 8-pin package with 0.4" lead spacing and complies with DIN EN/IEC60747-5-5 safety standards. The device provides 5000 V RMS isolation for 1 minute, a 1414 V peak working insulation voltage, and operates across a −40°C to 100°C temperature range. Stability is enhanced by under-voltage lockout with hysteresis and a maximum propagation delay of 400 ns. A 0.1 µF bypass capacitor is required between pins 5 and 8.
Logic Output Optocouplers High Noise Immunity 2.5A Out Gate Product overview: FOD3120TSR2V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD3120TSR2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD3120TSR2V |
| Product Name | 2.5A Bipolar Transistor |
| Package Type | Reel |