The FOD2743CTV is an optically isolated error amplifier integrating a precision 2.5V reference, an error amplifier, and a phototransistor optocoupler in an 8-pin DIP package. It features 5000V RMS isolation, a current transfer ratio of 50% to 100% at 1mA, and a reference voltage tolerance of 2%. The device supports a maximum operating temperature of 85°C and meets UL 94 V-0, UL E90700, and CSA 1296837 safety approvals. It is designed for use in isolated AC-to-DC and DC-to-DC power supplies, with VDE 0884 qualification specified for the TV variant.
Transistor Output Optocoupler, 1-Element, 5000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | FOD2743CTV |
| Package Type | CDIP |