onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2743ASV FOD2743ASV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039317-FOD2743ASV Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 100% @ 1mA Maximum Output Voltage: 70V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039317-FOD2743ASV Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 100% @ 1mA Maximum Output Voltage: 70V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2743ASV - 1039317-FOD2743ASV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2743ASV
1039317-FOD2743ASV
Optoisolators - Transistor, Photovoltaic Output - FOD2743ASV 1039317-FOD2743ASV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039317-FOD2743ASV Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.07V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 100% @ 1mA Maximum Output Voltage: 70V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039317-FOD2743ASV
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.07V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 100% @ 1mA
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-FOD2743ASV
Bipolar Transistor 903-FOD2743ASV
Transistor Output Optocoupler Product overview: FOD2743ASV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2743ASV can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: FOD2743ASV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2743ASV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1039317-FOD2743ASV 903-FOD2743ASV
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2743ASV Bipolar Transistor
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25LWF - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details