The FOD2742C is an optically isolated error amplifier integrating a precision 2.5V reference and a phototransistor optocoupler in an 8-pin small outline package. It features a reference voltage tolerance of ±2%, a current transfer ratio of 100% to 200%, 2,500V RMS isolation, and a maximum temperature coefficient of 50 ppm/°C. The device is rated for operation from -25°C to +85°C and meets UL, BSI, VDE, and CSA safety standards. It is designed for use in isolated AC-DC and DC-DC power supply feedback loops.
Transistor Output Optocoupler Product overview: FOD2742CR2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742CR2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2742CR2V |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |