The FOD2742C is an optically isolated error amplifier integrating a precision 2.5V reference with a current transfer ratio tolerance of ±2% and a maximum temperature coefficient of 50 ppm/°C. Housed in an 8-pin small outline package, it provides 2,500V RMS isolation and supports applications in isolated AC-DC and DC-DC power supplies. The device includes an LED input, phototransistor output, and compensation pin for loop stabilization, with UL, BSI, VDE, and CSA safety approvals.
Transistor Output Optocoupler Product overview: FOD2742C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2742C |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |