onsemi 2.5kV 70V 50mA SOIC Bipolar Transistor FOD2742BR1V

Description
Optocoupler Phototransistor 2.5kV 70V 50mA 8-SOIC Product overview: FOD2742BR1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 70V, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 70V, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742BR1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Phototransistor 2.5kV 70V 50mA 8-SOIC Product overview: FOD2742BR1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 70V, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 70V, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742BR1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV 70V 50mA SOIC Bipolar Transistor
903-FOD2742BR1V
2.5kV 70V 50mA SOIC Bipolar Transistor 903-FOD2742BR1V
Optocoupler Phototransistor 2.5kV 70V 50mA 8-SOIC Product overview: FOD2742BR1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 70V, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 70V, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742BR1V can be used for catalog matching and distributor lookup.

Optocoupler Phototransistor 2.5kV 70V 50mA 8-SOIC Product overview: FOD2742BR1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 70V, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 70V, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742BR1V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2742BR1V - 774658-FOD2742BR1V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2742BR1V
774658-FOD2742BR1V
Optoisolators - Transistor, Photovoltaic Output - FOD2742BR1V 774658-FOD2742BR1V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774658-FOD2742BR1V Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FOD2742BR1V Categories: Isolators Manufacturer Package: 8-SO Tall Output Voltage MAX: 70V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2742BR1V_Q; FOD2742BR2V_Q; FOD2742BV_Q; FOD2742BR2V; Introduction Date: March 15, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774658-FOD2742BR1V
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: FOD2742BR1V
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): FOD2742BR1V_Q; FOD2742BR2V_Q; FOD2742BV_Q; FOD2742BR2V;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD2742BR1V 774658-FOD2742BR1V
Product Name 2.5kV 70V 50mA SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD2742BR1V
IC(max) 50 milliamps
PD 145 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data