onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2742AV FOD2742AV

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174957-FOD2742AV Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174957-FOD2742AV Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2742AV - 1174957-FOD2742AV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2742AV
1174957-FOD2742AV
Optoisolators - Transistor, Photovoltaic Output - FOD2742AV 1174957-FOD2742AV
Manufacturer: ON Semiconductor Win Source Part Number: 1174957-FOD2742AV Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174957-FOD2742AV
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-FOD2742AV
Bipolar Transistor 903-FOD2742AV
Transistor Output Optocoupler Product overview: FOD2742AV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742AV can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: FOD2742AV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2742AV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1174957-FOD2742AV 903-FOD2742AV
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2742AV Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data