onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2742AR2V FOD2742AR2V

Description
Transistor Output Optocoupler, 2500V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 2500V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD2742AR2V - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 2500V Isolation

Transistor Output Optocoupler, 2500V Isolation

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2742AR2V - 1039311-FOD2742AR2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2742AR2V
1039311-FOD2742AR2V
Optoisolators - Transistor, Photovoltaic Output - FOD2742AR2V 1039311-FOD2742AR2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039311-FOD2742AR2V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Maximum Output Voltage: 70V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039311-FOD2742AR2V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number FOD2742AR2V 1039311-FOD2742AR2V
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2742AR2V
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - SI8233AB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1TR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details