onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2742AR1 FOD2742AR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872133-FOD2742AR1 Operating Temperature Range: -25°C ~ 85°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FOD274 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD2742AR1-NDR, FOD2742AR1FS, FOD2742AR1FS-ND, FOD2742AR1_NL, FOD2742AR1_NL-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872133-FOD2742AR1 Operating Temperature Range: -25°C ~ 85°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FOD274 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD2742AR1-NDR, FOD2742AR1FS, FOD2742AR1FS-ND, FOD2742AR1_NL, FOD2742AR1_NL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2742AR1 - 872133-FOD2742AR1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2742AR1
872133-FOD2742AR1
Optoisolators - Transistor, Photovoltaic Output - FOD2742AR1 872133-FOD2742AR1
Manufacturer: ON Semiconductor Win Source Part Number: 872133-FOD2742AR1 Operating Temperature Range: -25°C ~ 85°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FOD274 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD2742AR1-NDR, FOD2742AR1FS, FOD2742AR1FS-ND, FOD2742AR1_NL, FOD2742AR1_NL-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 872133-FOD2742AR1
Operating Temperature Range: -25°C ~ 85°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FOD274
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD2742AR1-NDR, FOD2742AR1FS, FOD2742AR1FS-ND, FOD2742AR1_NL, FOD2742AR1_NL-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 872133-FOD2742AR1
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2742AR1
Mounting Option Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details