The FOD2741 series is an optically isolated error amplifier integrating a precision reference and optocoupler in an 8-pin DIP package. It features a 2.5V reference voltage with tolerance grades of 0.5%, 1%, or 2%, a current transfer ratio of 100% to 200%, 5000V RMS isolation, and a maximum temperature coefficient of 50 ppm/°C. The device is designed for isolated AC-DC and DC-DC power supply regulation, with UL, CSA, VDE, and BSI approvals. The package is a white 8-pin DIP, and the FOD2741CSV variant includes surface mount leads with VDE0884 certification.
Transistor Output Optocoupler Product overview: FOD2741CSV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741CSV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2741CSV |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |