onsemi Bipolar Transistor FOD2741CSDV

Description
Transistor Output Optocoupler Product overview: FOD2741CSDV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741CSDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler Product overview: FOD2741CSDV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741CSDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-FOD2741CSDV
Bipolar Transistor 903-FOD2741CSDV
Transistor Output Optocoupler Product overview: FOD2741CSDV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741CSDV can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: FOD2741CSDV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741CSDV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2741CSDV - 1039307-FOD2741CSDV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2741CSDV
1039307-FOD2741CSDV
Optoisolators - Transistor, Photovoltaic Output - FOD2741CSDV 1039307-FOD2741CSDV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039307-FOD2741CSDV Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039307-FOD2741CSDV
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD2741CSDV 1039307-FOD2741CSDV
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD2741CSDV
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data