onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2741CSD FOD2741CSD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872132-FOD2741CSD Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD274 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD2741CSD-NDR, FOD2741CSDFS, FOD2741CSDFS-ND, FOD2741CSD_NL, FOD2741CSD_NL-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872132-FOD2741CSD Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD274 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD2741CSD-NDR, FOD2741CSDFS, FOD2741CSDFS-ND, FOD2741CSD_NL, FOD2741CSD_NL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2741CSD - 872132-FOD2741CSD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2741CSD
872132-FOD2741CSD
Optoisolators - Transistor, Photovoltaic Output - FOD2741CSD 872132-FOD2741CSD
Manufacturer: ON Semiconductor Win Source Part Number: 872132-FOD2741CSD Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD274 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD2741CSD-NDR, FOD2741CSDFS, FOD2741CSDFS-ND, FOD2741CSD_NL, FOD2741CSD_NL-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 872132-FOD2741CSD
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FOD274
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD2741CSD-NDR, FOD2741CSDFS, FOD2741CSDFS-ND, FOD2741CSD_NL, FOD2741CSD_NL-ND

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-FOD2741CSD
Bipolar Transistor 903-FOD2741CSD
Transistor Output Optocoupler Product overview: FOD2741CSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741CSD can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: FOD2741CSD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741CSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 872132-FOD2741CSD 903-FOD2741CSD
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2741CSD Bipolar Transistor
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data