The FOD2741C is an optically isolated error amplifier designed for use in isolated AC to DC power supplies and DC/DC converters. It integrates a precision 2.5V shunt reference with a current transfer ratio (CTR) of 100% to 200% and a maximum temperature coefficient of 50 ppm/°C. The device features 5,000 Vrms isolation and comes in an 8-pin DIP package with a lead spacing of 0.4 inches. The reference voltage tolerance for the FOD2741C is ±2%. It is UL, CSA, VDE, and BSI approved and meets RoHS standards.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD2741C from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2741C |
| Product Name | Bipolar Transistor |
| Package Type | Tube |