The FOD2741BTV is an optically isolated error amplifier integrating a precision 2.5V reference and an optocoupler in an 8-pin DIP package. It features a 1% reference voltage tolerance, 5000V RMS isolation, and a current transfer ratio of 100% to 200%. The device operates over a temperature range of -40°C to +85°C and meets UL, CSA, VDE, and BSI safety approvals. It is designed for isolated AC-to-DC and DC-DC power supply regulation with a maximum input voltage of 37V and collector current of 50mA.
TRANSISTOR OUTPUT OPTOCOUPLER, 5 Product overview: FOD2741BTV from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741BTV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2741BTV |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 50 milliamps |