onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2741BT FOD2741BT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174948-FOD2741BT Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174948-FOD2741BT Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2741BT - 1174948-FOD2741BT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2741BT
1174948-FOD2741BT
Optoisolators - Transistor, Photovoltaic Output - FOD2741BT 1174948-FOD2741BT
Manufacturer: ON Semiconductor Win Source Part Number: 1174948-FOD2741BT Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1174948-FOD2741BT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now
Singapore, Singapore
Bipolar Transistor
903-FOD2741BT
Bipolar Transistor 903-FOD2741BT
Transistor Output Optocoupler Product overview: FOD2741BT from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741BT can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler Product overview: FOD2741BT from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1174948-FOD2741BT 903-FOD2741BT
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2741BT Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data