onsemi 5kV 50kHz 20mA Bipolar Transistor FOD2741ATV

Description
1-Ch Phototransistor Optocoupler, 5kV Isolation, 50kHz BW, 20mA IF Product overview: FOD2741ATV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50kHz, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50kHz, 20mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741ATV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Phototransistor Optocoupler, 5kV Isolation, 50kHz BW, 20mA IF Product overview: FOD2741ATV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50kHz, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50kHz, 20mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741ATV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 50kHz 20mA Bipolar Transistor
903-FOD2741ATV
5kV 50kHz 20mA Bipolar Transistor 903-FOD2741ATV
1-Ch Phototransistor Optocoupler, 5kV Isolation, 50kHz BW, 20mA IF Product overview: FOD2741ATV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50kHz, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50kHz, 20mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741ATV can be used for catalog matching and distributor lookup.

1-Ch Phototransistor Optocoupler, 5kV Isolation, 50kHz BW, 20mA IF Product overview: FOD2741ATV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50kHz, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50kHz, 20mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741ATV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2741ATV - 774656-FOD2741ATV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2741ATV
774656-FOD2741ATV
Optoisolators - Transistor, Photovoltaic Output - FOD2741ATV 774656-FOD2741ATV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774656-FOD2741ATV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2741A Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2741ASDV; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774656-FOD2741ATV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: FOD2741A
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): FOD2741ASDV;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD2741ATV 774656-FOD2741ATV
Product Name 5kV 50kHz 20mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD2741ATV
IC(max) 50 milliamps
PD 145 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data