onsemi Connectors,Interconnects FOD2741ASDV

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 93% @ 3mA Current Transfer Ratio (Max): 0.75% @ 10mA Input Type: Logic Output Type: Differential
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 93% @ 3mA Current Transfer Ratio (Max): 0.75% @ 10mA Input Type: Logic Output Type: Differential
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 93% @ 3mA Current Transfer Ratio (Max): 0.75% @ 10mA Input Type: Logic Output Type: Differential

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Number of Channels: 3
Voltage - Isolation: 1kV (1000V)
Current Transfer Ratio (Min): 93% @ 3mA
Current Transfer Ratio (Max): 0.75% @ 10mA
Input Type: Logic
Output Type: Differential

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 2171-NECB-S-M12G5-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details