onsemi Electronic Surplus - FOD2741A FOD2741A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174947-FOD2741A Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2741A Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2741A_Q; FOD2741ASD; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174947-FOD2741A Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2741A Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2741A_Q; FOD2741ASD; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD2741A - 1174947-FOD2741A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD2741A
1174947-FOD2741A
Electronic Surplus - FOD2741A 1174947-FOD2741A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174947-FOD2741A Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2741A Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2741A_Q; FOD2741ASD; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174947-FOD2741A
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: FOD2741A
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): FOD2741A_Q; FOD2741ASD;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174947-FOD2741A
Product Name Electronic Surplus - FOD2741A
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details