onsemi 2.5KV SOIC Bipolar Transistor FOD2712V

Description
OPTOISO 2.5KV TRANSISTOR 8SOIC / Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC N Box Product overview: FOD2712V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.5KV TRANSISTOR 8SOIC / Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC N Box Product overview: FOD2712V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV SOIC Bipolar Transistor
903-FOD2712V
2.5KV SOIC Bipolar Transistor 903-FOD2712V
OPTOISO 2.5KV TRANSISTOR 8SOIC / Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC N Box Product overview: FOD2712V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712V can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANSISTOR 8SOIC / Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC N Box Product overview: FOD2712V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2712V - 774654-FOD2712V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2712V
774654-FOD2712V
Optoisolators - Transistor, Photovoltaic Output - FOD2712V 774654-FOD2712V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774654-FOD2712V Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FOD2712V Categories: Isolators Manufacturer Package: 8-SO Tall Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2712R1V_Q; FOD2712V_Q; FOD2712R2V_Q; FOD2712R2V; Introduction Date: December 11, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774654-FOD2712V
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: FOD2712V
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): FOD2712R1V_Q; FOD2712V_Q; FOD2712R2V_Q; FOD2712R2V;
Introduction Date: December 11, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD2712V 774654-FOD2712V
Product Name 2.5KV SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD2712V
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data