The FOD2712 is an optically isolated error amplifier integrating a precision 1.240V ±1% reference, a gallium arsenide LED, and a silicon phototransistor in an 8-pin small outline package. It provides 2500 Vrms isolation and is designed for use in isolated AC-DC and DC-DC power supplies. The device supports a current transfer ratio of 100% to 200% and operates over a temperature range of -40°C to +85°C. It meets UL, CSA, BSI, and VDE safety certifications. The FOD2712R2 variant is supplied in tape and reel packaging with 2500 units per reel.
OPTOISO 2.5KV TRANSISTOR 8SOIC Product overview: FOD2712R2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2712R2 |
| Product Name | 2.5KV Bipolar Transistor |
| IC(max) | 50 milliamps |