onsemi Isolated Bipolar Transistor FOD2712R1V

Description
FAIRCHILD SEMICONDUCTOR FOD2712R1V ISOLATED ERROR AMPLIFIER Product overview: FOD2712R1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FAIRCHILD SEMICONDUCTOR FOD2712R1V ISOLATED ERROR AMPLIFIER Product overview: FOD2712R1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated Bipolar Transistor
903-FOD2712R1V
Isolated Bipolar Transistor 903-FOD2712R1V
FAIRCHILD SEMICONDUCTOR FOD2712R1V ISOLATED ERROR AMPLIFIER Product overview: FOD2712R1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712R1V can be used for catalog matching and distributor lookup.

FAIRCHILD SEMICONDUCTOR FOD2712R1V ISOLATED ERROR AMPLIFIER Product overview: FOD2712R1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712R1V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD2712R1V - 774653-FOD2712R1V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2712R1V
774653-FOD2712R1V
Optoisolators - Transistor, Photovoltaic Output - FOD2712R1V 774653-FOD2712R1V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774653-FOD2712R1V Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FOD2712R1V Categories: Isolators Manufacturer Package: 8-SO Tall Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2712R1V_Q; FOD2712V_Q; FOD2712V; FOD2712R2V; Introduction Date: December 11, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774653-FOD2712R1V
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: FOD2712R1V
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): FOD2712R1V_Q; FOD2712V_Q; FOD2712V; FOD2712R2V;
Introduction Date: December 11, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-FOD2712R1V 774653-FOD2712R1V
Product Name Isolated Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - FOD2712R1V
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data