Manufacturer: ON Semiconductor
Win Source Part Number: 1174945-FOD2712R1
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.5V (Maximum)
OPTOISO 2.5KV TRANSISTOR 8SOIC Product overview: FOD2712R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712R1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1174945-FOD2712R1 | 903-FOD2712R1 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD2712R1 | 2.5KV Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tape Reel; Tape and Reel | |
| TJ | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |