The FOD2712 is an optically isolated error amplifier integrating a precision 1.240V ±1% reference and a gallium arsenide LED coupled to a silicon phototransistor in an 8-pin small outline package. It provides 2500V RMS isolation, a current transfer ratio of 100% to 200%, and a collector current rating of 50mA. The device is designed for use in isolated AC-DC and DC-DC power supplies, enabling reduced component count and space savings. It meets UL, CSA, BSI, and VDE safety approvals. Operating temperature ranges from -40°C to +85°C.
Optocoupler SOIC 2.5kV Isolation 200% CTR 50mA Product overview: FOD2712 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2712 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2712 |
| Product Name | 2.5kV 50mA SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |