The FOD2711V is an optically isolated error amplifier integrating a precision 1.240V ±1% reference, an optocoupler with current transfer ratio of 100% to 200%, and an error amplifier in an 8-pin DIP package measuring 9.91mm x 6.35mm. It provides 5000V RMS isolation, operates from -40°C to +85°C, and meets VDE approval 40002463. The device is designed for use in isolated AC-to-DC and DC-to-DC power supply feedback loops, with phototransistor output and compensation pin for loop stabilization.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD2711V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2711V |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |