The FOD2711 is an optically isolated error amplifier integrating a precision 1.240V ±1% reference, an error amplifier, and a GaAs LED coupled to a silicon phototransistor for use in isolated AC-DC and DC-DC power supplies. It is housed in an 8-pin DIP package and provides 5,000V RMS isolation. The current transfer ratio ranges from 100% to 200%, and the device operates over a temperature range of -40°C to +85°C. It meets UL, CSA, VDE, and BSI safety approvals.
OPTOISOLATOR 5KV TRANSISTOR 8DIP Product overview: FOD2711TV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711TV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2711TV |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 50 milliamps |