The FOD2711 is an optically isolated error amplifier integrating a precision 1.240V ±1% shunt reference and an optocoupler with a gallium arsenide LED and silicon phototransistor, designed for use in isolated AC to DC power supplies and DC/DC converters. It is housed in an 8-pin DIP package with a lead spacing of 0.4 inches and dimensions of 9.91 mm by 6.86 mm. The device provides 5,000 V RMS isolation and has a current transfer ratio (CTR) ranging from 100% to 200%. It meets UL 94 V-0, CSA 1296837, VDE 40002463 E, and BSI 8702, 8703 safety approvals. The operational temperature range is -40°C to +85°C.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD2711T from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2711T |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |