The FOD2711SR2 is a surface-mount, 8-pin DIP optically isolated error amplifier integrating a precision 1.240V ±1% reference and a phototransistor optocoupler for isolated feedback in AC-DC and DC-DC power supplies. It features 5,000V RMS isolation, current transfer ratio of 100% to 200%, and operates from -40°C to +85°C. The device meets UL 94 V-0, UL E90700, CSA 1296837, VDE 40002463, and BSI 8702/8703 standards. The surface-mount variant has a lead spacing of 0.400 inches and a height of 0.100 inch (2.54 mm).
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD2711SR2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711SR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2711SR2 |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |