OPTOISOLATOR 5KV TRANSISTOR 8SMD Product overview: FOD2711SDV from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711SDV can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039292-FOD2711SDV
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-FOD2711SDV | 1039292-FOD2711SDV |
| Product Name | 5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - FOD2711SDV |
| Package Type | Reel - TR | SOT3; 8-SMD |