onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2711S FOD2711S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872128-FOD2711S Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD271 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872128-FOD2711S Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD271 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2711S - 872128-FOD2711S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2711S
872128-FOD2711S
Optoisolators - Transistor, Photovoltaic Output - FOD2711S 872128-FOD2711S
Manufacturer: ON Semiconductor Win Source Part Number: 872128-FOD2711S Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD271 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872128-FOD2711S
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FOD271
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-FOD2711S
Bipolar Transistor 903-FOD2711S
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD2711S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711S can be used for catalog matching and distributor lookup.

TRANSISTOR OUTPUT OPTOCOUPLER Product overview: FOD2711S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 872128-FOD2711S 903-FOD2711S
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2711S Bipolar Transistor
Package Type SOT3; 8-SMD Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
 - AIKB30N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers