The FOD2711ATV is an optically isolated error amplifier in an 8-pin DIP package, integrating a precision 1.240V ±1% reference, an error amplifier, and a GaAs LED coupled to a silicon phototransistor. It provides 5,000V RMS isolation and supports a current transfer ratio of 100% to 200%. The device is designed for use in isolated AC-DC and DC-DC power supplies, reducing component count and eliminating adjustment needs. It operates from -40°C to +85°C and meets UL 94 V-0 and UL E90700 standards. The 'TV' suffix indicates compliance with VDE0884 and 0.4" lead spacing.
TRANSISTOR OUTPUT OPTOCOUPLER, 5 Product overview: FOD2711ATV from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2711ATV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2711ATV |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |